Mini-Circuits RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω SF-SF50+

Description
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω
Request a Quote Datasheet
Description
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω - SF-SF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω
SF-SF50+
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω SF-SF50+
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω

RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SF-SF50+
Product Name RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 3.5mm Female DC - 33GHz 50Ω - 24MR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Male DC - 40GHz 50Ω - KF-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.04 to 1.15 :1
View Details
RF Adapter Straight 2.4mm Male to 3.5mm Male DC - 34.5GHz 50Ω - 24M-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz 50Ω - KF-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details