Renesas Electronics Corporation RF Switches UPG2155TB-E4-A

Description
RF Switch IC GSM SPDT 2.5 GHz 50Ohm 6-SuperMiniMold
Datasheet
Description
RF Switch IC GSM SPDT 2.5 GHz 50Ohm 6-SuperMiniMold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2155TB-E4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2155TB-E4-A
RF Switches UPG2155TB-E4-A
RF Switch IC GSM SPDT 2.5 GHz 50Ohm 6-SuperMiniMold

RF Switch IC GSM SPDT 2.5 GHz 50Ohm 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2155TB-E4-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 2500 MHz
Insertion Loss 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Switches - 2312-RF1630TR13DKR-ND - DigiKey
Specs
Frequency Range 100 to 6000 MHz
Type Single Pole Double Throw
View Details
RF Coaxial Switches - NMS64 - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type SP3T~SP6T
View Details