The NMS64 is a coaxial switch series for DC to 6 GHz applications, offering SP3T to SP6T configurations with 50 Ω impedance. It features insertion loss of 0.3 dB up to 3 GHz, rising to 0.5 dB at 6 GHz, and isolation from 50 to 70 dB. VSWR is rated up to 1.5 across the band. The switch operates with selectable DC control voltages of +12 V, +18 V, +24 V, or +28 V, drawing 100 to 240 mA. Switching time is 15 ms maximum, with an endurance of 1 million cycles. It supports normally open or TTL actuation via D-Sub15 or pin interface, with indicator output. Operating temperature is -25 °C to +65 °C, with an extended range option to -55 °C to +85 °C. The package is mechanically rated for 20-2000 Hz vibration at 10 GRMS and 50 G shock. RF connectors are 4.3-10 female.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS64 |
| Product Name | RF Coaxial Switches |
| Frequency Range | 0.0 to 6000 MHz |