Qorvo RF Switches RF1630TR13

Description
HIGH LINEARITY SPDT SWITCH
Request a Quote Datasheet
Description
HIGH LINEARITY SPDT SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2312-RF1630TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
HIGH LINEARITY SPDT SWITCH

HIGH LINEARITY SPDT SWITCH

Buy Now Datasheet
RF Switches - 2312-RF1630TR13TR-ND - DigiKey
Thief River Falls, MN, United States
HIGH LINEARITY SPDT SWITCH

HIGH LINEARITY SPDT SWITCH

Buy Now Datasheet
RF Switches - 2312-RF1630TR13CT-ND - DigiKey
Thief River Falls, MN, United States
HIGH LINEARITY SPDT SWITCH

HIGH LINEARITY SPDT SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2312-RF1630TR13DKR-ND
Product Name RF Switches
Frequency Range 100 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, SP16T x 2, DC - 26.5 GHz, 2U, SMA - ZT-2SP16T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Switches - 2312-RFSW8008TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 7-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 300 to 5925 MHz
View Details
RF - Antenna tuners - BGSA12UGL8 - BGSA12UGL8 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details