The SSU5263A is a DC to 26.5 GHz mechanical switch with three independent single-pole double-throw switches, controlled via USB using EasySSU software or NI-VISA. It features SMA female connectors, a VSWR of less than 1.2 up to 8 GHz and less than 1.4 up to 18 GHz, insertion loss under 0.25 dB up to 12.4 GHz, and isolation better than -65 dB up to 12.4 GHz. The switch operates at 12 V with a maximum driving current of 1.25 A and has a switching time under 10 ms. Its dimensions are 153 mm × 62.4 mm × 137.5 mm, it weighs 890 g, and it supports 10 million switching cycles. The operating temperature range is -25 to 65 °C, with vibration tolerance of 10 g and shock tolerance of 500 g.
In order to meet the multi-port test requirements of microwave and millimeter wave systems, SIGLENT has introduced SSU5000A series mechanical switches with frequency range up to 50 GHz. The SSU5000A has compact design, excellent RF characteristics, low insertion loss, great impedance matching and extraordinary short switching time. It contains 1-4 independent single-pole double-throw mechanical switches with SMA or 2.4 mm connectors, or single-pole six-throw mechanical switches.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | RF Switches |
| Product Number | SSU5263A |
| Product Name | RF Switch Systems- Mechanical Switch |
| Connector | SMA (optional feature); 2.4mm Female |
| Control Interface | USB |
| Operating Temperature | -25 to 65 C (-13 to 149 F) |
| Frequency Range | 26500 MHz |
| Insertion Loss | 0.2000 to 0.5000 dB |