Renesas Electronics Corporation Isolators - Optoisolators - Transistor, Photovoltaic Output PS2514-1Y-A

Description
Win Source Part Number: 1016106-PS2514-1Y-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 15µs, 15µs Current - Output / Channel: 20mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 40V Vce Saturation (Max): 350mV Current Transfer Ratio (Max): 200% @ 5mA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: -1161-PS2514-1Y-A,55 9-1130 Base Product Number: PS2514
Request a Quote Datasheet
Description
Win Source Part Number: 1016106-PS2514-1Y-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 15µs, 15µs Current - Output / Channel: 20mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 40V Vce Saturation (Max): 350mV Current Transfer Ratio (Max): 200% @ 5mA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: -1161-PS2514-1Y-A,55 9-1130 Base Product Number: PS2514
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1016106-PS2514-1Y-A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1016106-PS2514-1Y-A
Isolators - Optoisolators - Transistor, Photovoltaic Output 1016106-PS2514-1Y-A
Win Source Part Number: 1016106-PS2514-1Y-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 15µs, 15µs Current - Output / Channel: 20mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 40V Vce Saturation (Max): 350mV Current Transfer Ratio (Max): 200% @ 5mA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: -1161-PS2514-1Y-A,55 9-1130 Base Product Number: PS2514

Win Source Part Number: 1016106-PS2514-1Y-A
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: NEPOC
Package: Tube
Standard Package: 100
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 15µs, 15µs
Current - Output / Channel: 20mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 40V
Vce Saturation (Max): 350mV
Current Transfer Ratio (Max): 200% @ 5mA
Mounting Type: Through Hole
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.49.8000
Mfr: Renesas Electronics America Inc
Other Names: -1161-PS2514-1Y-A,559-1130
Base Product Number: PS2514

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1016106-PS2514-1Y-A
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details