Rochester Electronics Isolators - Gate Drivers - ISO5452DW ISO5452DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 922082-ISO5452DW Operating Temperature Range: -40°C ~ 125°C Features: 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922082-ISO5452DW Operating Temperature Range: -40°C ~ 125°C Features: 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ISO5452DW
922082-ISO5452DW
Isolators - Gate Drivers - ISO5452DW 922082-ISO5452DW
Manufacturer: Texas Instruments Win Source Part Number: 922082-ISO5452DW Operating Temperature Range: -40°C ~ 125°C Features: 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 922082-ISO5452DW
Operating Temperature Range: -40°C ~ 125°C
Features: 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 922082-ISO5452DW
Product Name Isolators - Gate Drivers - ISO5452DW
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input - SCM9B1500/2500 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Analog Channels 1 #
View Details
Digital Isolators - ADUM2210TRIZ - 911083-ADUM2210TRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - SI8233AB-D-IS1R - 933659-SI8233AB-D-IS1R - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details