Infineon Technologies AG Isolators - Isolators - Gate Drivers 1EDC60I12AHXUMA1

Description
Win Source Part Number: 1035225-1EDC60I12AHX UMA1 Category: Isolators>Isolators - Gate Drivers Series: EiceDriver™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Magnetic Coupling Rise / Fall Time (Typ): 10ns, 9ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: PG-DSO-8-59 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 1EDC60I12AHXUMA11EDC 60I12AH; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 13V ~ 35V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 1EDC60I12AHXUMA1DKR, INFINF1EDC60I12AHXUM A1,SP001645070,1EDC6 0I12AH,1EDC60I12AHXU MA1-ND,1EDC60I12AHXU MA1TR,1EDC60I12AHXUM A1CT,2156-1EDC60I12A HXUMA1 Base Product Number: 1EDC60
Request a Quote Datasheet
Description
Win Source Part Number: 1035225-1EDC60I12AHX UMA1 Category: Isolators>Isolators - Gate Drivers Series: EiceDriver™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Magnetic Coupling Rise / Fall Time (Typ): 10ns, 9ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: PG-DSO-8-59 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 1EDC60I12AHXUMA11EDC 60I12AH; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 13V ~ 35V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 1EDC60I12AHXUMA1DKR, INFINF1EDC60I12AHXUM A1,SP001645070,1EDC6 0I12AH,1EDC60I12AHXU MA1-ND,1EDC60I12AHXU MA1TR,1EDC60I12AHXUM A1CT,2156-1EDC60I12A HXUMA1 Base Product Number: 1EDC60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1035225-1EDC60I12AHXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1035225-1EDC60I12AHXUMA1
Isolators - Isolators - Gate Drivers 1035225-1EDC60I12AHXUMA1
Win Source Part Number: 1035225-1EDC60I12AHX UMA1 Category: Isolators>Isolators - Gate Drivers Series: EiceDriver™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Magnetic Coupling Rise / Fall Time (Typ): 10ns, 9ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: PG-DSO-8-59 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 1EDC60I12AHXUMA11EDC 60I12AH; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 13V ~ 35V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 1EDC60I12AHXUMA1DKR, INFINF1EDC60I12AHXUM A1,SP001645070,1EDC6 0I12AH,1EDC60I12AHXU MA1-ND,1EDC60I12AHXU MA1TR,1EDC60I12AHXUM A1CT,2156-1EDC60I12A HXUMA1 Base Product Number: 1EDC60

Win Source Part Number: 1035225-1EDC60I12AHXUMA1
Category: Isolators>Isolators - Gate Drivers
Series: EiceDriver™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Magnetic Coupling
Rise / Fall Time (Typ): 10ns, 9ns
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: PG-DSO-8-59
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 1EDC60I12AHXUMA11EDC60I12AH;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 13V ~ 35V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 1EDC60I12AHXUMA1DKR,INFINF1EDC60I12AHXUMA1,SP001645070,1EDC60I12AH,1EDC60I12AHXUMA1-ND,1EDC60I12AHXUMA1TR,1EDC60I12AHXUMA1CT,2156-1EDC60I12AHXUMA1
Base Product Number: 1EDC60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1035225-1EDC60I12AHXUMA1
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
Isolators - Isolators - Gate Drivers - 1243816-1EDI2002ASXUMA2 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details