Rochester Electronics RF Mixers - MAX2388EGC-TG069 MAX2388EGC-TG069

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881364-MAX2388EGC-TG 069 Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881364-MAX2388EGC-TG 069 Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - MAX2388EGC-TG069 - 881364-MAX2388EGC-TG069 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - MAX2388EGC-TG069
881364-MAX2388EGC-TG069
RF Mixers - MAX2388EGC-TG069 881364-MAX2388EGC-TG069
Manufacturer: Maxim Integrated Win Source Part Number: 881364-MAX2388EGC-TG 069 Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881364-MAX2388EGC-TG069
Series: *
Features: RF Mixer IC
Package: Bulk
Categories: RF/IF and RFID
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 881364-MAX2388EGC-TG069
Product Name RF Mixers - MAX2388EGC-TG069
Unlock Full Specs
to access all available technical data

Similar Products

MM1-0222HSM-2, GaAs MMIC Double Balanced Mixer - MM1-0222HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 2000 to 22000 MHz
View Details
Mixers - DMF-4A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 0.5000 to 500 MHz
View Details
 - TMC2081KBC - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
3.7GHZ 10GHZ Rf Mixer - 861-SIM-14H+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type ISM, VSAT, WIFI
Operating Temperature -40 to ? C (-40 to ? F)
View Details
5 suppliers