Skyworks Solutions, Inc. RF Mixers - SKY73094-21 SKY73094-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 803038-SKY73094-21 Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 803038-SKY73094-21 Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - SKY73094-21 - 803038-SKY73094-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SKY73094-21
803038-SKY73094-21
RF Mixers - SKY73094-21 803038-SKY73094-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 803038-SKY73094-21 Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 803038-SKY73094-21
Packaging: Reel
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now
IC MIXER DOWNCONVERSION / RF Mixer IC Product overview: SKY73094-21 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73094-21 can be used for catalog matching and distributor lookup.

IC MIXER DOWNCONVERSION / RF Mixer IC Product overview: SKY73094-21 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73094-21 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - SKY73094-21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73094-21
RF Mixers SKY73094-21
RF Mixer IC

RF Mixer IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number 803038-SKY73094-21 861-SKY73094-21 SKY73094-21
Product Name RF Mixers - SKY73094-21 Rf Mixer RF Mixers
Package Type Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-LRMS-2J+TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
RF 5 to 1000 MHz
View Details
Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details
1700 – 2200 MHz High Gain and Linearity Diversity Downconversion Mixer With Power-Down Mode - SKY73090-21 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 1700 to 2200 MHz
IF 50 MHz
View Details
Mixers - STDB-2008 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 6000 to 18000 MHz
View Details