Qorvo's CMD178C3 is a general purpose double balanced mixer MMIC in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD178C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD178C3 mixer MMIC can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
RF Mixer 11 - 20 GHz Double Balanced Mixer Product overview: CMD178C3 from Qorvo is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-CMD178C3 can be used for catalog matching and distributor lookup.
11 - 20 GHZ DOUBLE BALANCED MIXE
11 - 20 GHZ DOUBLE BALANCED MIXE
11 - 20 GHZ DOUBLE BALANCED MIXE
| Qorvo | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers |
| Product Number | CMD178C3 | 861-CMD178C3 | 2312-CMD178C3TR-ND |
| Product Name | 11 - 21 GHz (X, Ku, K Band) Fundamental Mixer MMIC | 20 GHz Rf Mixer | RF Mixers |
| Package Type | Surface Mount; Ceramic QFN | Reel | Surface Mount; 12-WFQFN Exposed Pad |
| LO Power | 13 dBm | ||
| Intercept Point (IP3) | 16 dBm | ||
| Mixer Type | Fundamental | ||
| RF | 11000 to 21000 MHz | 11000 to 21000 MHz |