Marki Microwave LLC MM2D-0528SCSM-2, GaAs MMIC Differential IF Triple Balanced Mixer MM2D-0528SCSM-2

Description
MM2D-0528SCSM is a GaAs MMIC triple balanced mixer with high dynamic range and low conversion loss. This mixer offers broad operating bandwidths for applications in the C through Ka bands. The MM2D-0528SCSM has on-chip baluns for the LO and RF ports, while offering differential ports on the IF for flexible operation with an external balun or differential interface. The MM2D-0528SCSM is available in a 4x4 mm QFN package.
Request a Quote Datasheet
Description
MM2D-0528SCSM is a GaAs MMIC triple balanced mixer with high dynamic range and low conversion loss. This mixer offers broad operating bandwidths for applications in the C through Ka bands. The MM2D-0528SCSM has on-chip baluns for the LO and RF ports, while offering differential ports on the IF for flexible operation with an external balun or differential interface. The MM2D-0528SCSM is available in a 4x4 mm QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM2D-0528SCSM-2, GaAs MMIC Differential IF Triple Balanced Mixer - MM2D-0528SCSM-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM2D-0528SCSM-2, GaAs MMIC Differential IF Triple Balanced Mixer
MM2D-0528SCSM-2
MM2D-0528SCSM-2, GaAs MMIC Differential IF Triple Balanced Mixer MM2D-0528SCSM-2
MM2D-0528SCSM is a GaAs MMIC triple balanced mixer with high dynamic range and low conversion loss. This mixer offers broad operating bandwidths for applications in the C through Ka bands. The MM2D-0528SCSM has on-chip baluns for the LO and RF ports, while offering differential ports on the IF for flexible operation with an external balun or differential interface. The MM2D-0528SCSM is available in a 4x4 mm QFN package.

MM2D-0528SCSM is a GaAs MMIC triple balanced mixer with high dynamic range and low conversion loss. This mixer offers broad operating bandwidths for applications in the C through Ka bands. The MM2D-0528SCSM has on-chip baluns for the LO and RF ports, while offering differential ports on the IF for flexible operation with an external balun or differential interface. The MM2D-0528SCSM is available in a 4x4 mm QFN package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM2D-0528SCSM-2
Product Name MM2D-0528SCSM-2, GaAs MMIC Differential IF Triple Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

MMIQ-40100HM, GaAs MMIC mmWave IQ Mixer - MMIQ-40100HM - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type iq-mixers
RF 40000 to 100000 MHz
View Details
MMIQ-0416HSM-2, Passive GaAs MMIC IQ Mixer - MMIQ-0416HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type iq-mixers
RF 4000 to 16000 MHz
View Details
M2-0218LP, Triple-Balanced Mixers - M2-0218LP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 18000 MHz
View Details
MM1-0832HPSM-2, GaAs MMIC Double Balanced Mixer - MM1-0832HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 8000 to 32000 MHz
View Details