Rego Electronics Inc. Socket H LGA CPU Cooler RG3211

Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 88 x 80 x 36.7 mm Heat Sink : Extruded AL6063, 88 x 88 x 26.2 mm Fan : 70 x 70 x 10.5 mm, Two Ball Bearing, 4600 RPM, Noise Level : 34.5 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.45 ℃/W Weight : 255 g
Request a Quote
Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 88 x 80 x 36.7 mm Heat Sink : Extruded AL6063, 88 x 88 x 26.2 mm Fan : 70 x 70 x 10.5 mm, Two Ball Bearing, 4600 RPM, Noise Level : 34.5 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.45 ℃/W Weight : 255 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket H LGA CPU Cooler - RG3211 - Rego Electronics Inc.
New Taipei, Taiwan
Socket H LGA CPU Cooler
RG3211
Socket H LGA CPU Cooler RG3211
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 88 x 80 x 36.7 mm Heat Sink : Extruded AL6063, 88 x 88 x 26.2 mm Fan : 70 x 70 x 10.5 mm, Two Ball Bearing, 4600 RPM, Noise Level : 34.5 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.45 ℃/W Weight : 255 g

We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications.

Outline Dimension : 88 x 80 x 36.7 mm
Heat Sink : Extruded AL6063, 88 x 88 x 26.2 mm
Fan : 70 x 70 x 10.5 mm, Two Ball Bearing, 4600 RPM, Noise Level : 34.5 dB(A)
Connector Type : 2510-3P
Thermal Resistance : 0.45 ℃/W
Weight : 255 g

Supplier's Site
Socket H LGA 1155, 1150, 1156 Coolers_RG3211 - RG3211 - Rego Electronics Inc.
New Taipei, Taiwan
Socket H LGA 1155, 1150, 1156 Coolers_RG3211
RG3211
Socket H LGA 1155, 1150, 1156 Coolers_RG3211 RG3211
REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment needed to precisely measure the product's performance. REGO is here to provide customized thermal solutions according to your specifications. Product Series - 1U & 2U Coolers, TDP : 65 Watts to 150 Watts Features & Benefits - A full range of products, high quality, high reliability, lower noise level, long term supply, customization available Target Market - Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare

REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment needed to precisely measure the product's performance. REGO is here to provide customized thermal solutions according to your specifications.

Product Series -
1U & 2U Coolers, TDP : 65 Watts to 150 Watts
Features & Benefits -
A full range of products, high quality, high reliability, lower noise level, long term supply, customization available
Target Market -
Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare

Supplier's Site

Technical Specifications

  Rego Electronics Inc. Rego Electronics Inc.
Product Category CPU Coolers CPU Coolers
Product Number RG3211 RG3211
Product Name Socket H LGA CPU Cooler Socket H LGA 1155, 1150, 1156 Coolers_RG3211
Device Active Heat Sink Active Heat Sink
L 88 mm (3.46 inch) 88 mm (3.46 inch)
W 80 mm (3.15 inch) 88 mm (3.46 inch)
H 36.7 mm (1.44 inch) 36.7 mm (1.44 inch)
Weight 255 g (9 oz) 225 g (7.94 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 58 mm (2.28 inch)
View Details
Socket R LGA 2011 CPU Cooler - RG4121-P - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
View Details
Chip Cooler - AP4505HB-G90(S) - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Active Heat Sink
L 45 mm (1.77 inch)
W 45 mm (1.77 inch)
View Details
Socket 478 479 Coolers - 8133600-A3CB0103 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 53 mm (2.1 inch)
W 50 mm (1.97 inch)
View Details