Rego Electronics Inc. CPU cooler for Intel® Socket 1155 / 1156 / 1150 CPU RG3223

Description
REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment needed to precisely measure the product's performance. REGO is here to provide customized thermal solutions according to your specifications. Product Series - 1U & 2U Coolers, TDP : 65 Watts to 150 Watts Features & Benefits - A full range of products, high quality, high reliability, lower noise level, long term supply, customization available Target Market - Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare
Request a Quote
Description
REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment needed to precisely measure the product's performance. REGO is here to provide customized thermal solutions according to your specifications. Product Series - 1U & 2U Coolers, TDP : 65 Watts to 150 Watts Features & Benefits - A full range of products, high quality, high reliability, lower noise level, long term supply, customization available Target Market - Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CPU cooler for Intel® Socket 1155 / 1156 / 1150 CPU - RG3223 - Rego Electronics Inc.
New Taipei, Taiwan
CPU cooler for Intel® Socket 1155 / 1156 / 1150 CPU
RG3223
CPU cooler for Intel® Socket 1155 / 1156 / 1150 CPU RG3223
REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment needed to precisely measure the product's performance. REGO is here to provide customized thermal solutions according to your specifications. Product Series - 1U & 2U Coolers, TDP : 65 Watts to 150 Watts Features & Benefits - A full range of products, high quality, high reliability, lower noise level, long term supply, customization available Target Market - Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare

REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment needed to precisely measure the product's performance. REGO is here to provide customized thermal solutions according to your specifications.

Product Series -
1U & 2U Coolers, TDP : 65 Watts to 150 Watts
Features & Benefits -
A full range of products, high quality, high reliability, lower noise level, long term supply, customization available
Target Market -
Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare

Supplier's Site
CPU Coolers for Intel® Sockets 1155 / 1156 / 1150 CPU - RG3223 - Rego Electronics Inc.
New Taipei, Taiwan
CPU Coolers for Intel® Sockets 1155 / 1156 / 1150 CPU
RG3223
CPU Coolers for Intel® Sockets 1155 / 1156 / 1150 CPU RG3223
Solution : 2U&Up Server CPU Socket : 1155/1156/1150 Outline Dimension : 90.75 x 89.50 x 65.25mm Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with Heatpipes embedded Fan : 60 x 60 x 25 mm, Two Ball Bearing, Manufacturer : Sanyo Denki Connector Type : 4 ways (PWM Function) Thermal Resistance : 0.18 ℃/W ( TDP(max) : 150 watts ) Noise Level : 44 d B(A)

Solution : 2U&Up Server
CPU Socket : 1155/1156/1150
Outline Dimension : 90.75 x 89.50 x 65.25mm
Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with Heatpipes embedded
Fan : 60 x 60 x 25 mm, Two Ball Bearing, Manufacturer : Sanyo Denki
Connector Type : 4 ways (PWM Function)
Thermal Resistance : 0.18 ℃/W ( TDP(max) : 150 watts )
Noise Level : 44 d B(A)

Supplier's Site
CPU Coolers for Intel® Sockets 1155 / 1156 / 1150 CPU - RG3223 - Rego Electronics Inc.
New Taipei, Taiwan
CPU Coolers for Intel® Sockets 1155 / 1156 / 1150 CPU
RG3223
CPU Coolers for Intel® Sockets 1155 / 1156 / 1150 CPU RG3223
REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment needed to precisely measure the product's performance. REGO is here to provide customized thermal solutions according to your specifications. Product Series - 1U & 2U Coolers, TDP : 65 Watts to 150 Watts Features & Benefits - A full range of products, high quality, high reliability, lower noise level, long term supply, customization available Target Market - Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare

REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment needed to precisely measure the product's performance. REGO is here to provide customized thermal solutions according to your specifications.

Product Series -
1U & 2U Coolers, TDP : 65 Watts to 150 Watts
Features & Benefits -
A full range of products, high quality, high reliability, lower noise level, long term supply, customization available
Target Market -
Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare

Supplier's Site

Technical Specifications

  Rego Electronics Inc. Rego Electronics Inc. Rego Electronics Inc.
Product Category CPU Coolers CPU Coolers CPU Coolers
Product Number RG3223 RG3223 RG3223
Product Name CPU cooler for Intel® Socket 1155 / 1156 / 1150 CPU CPU Coolers for Intel® Sockets 1155 / 1156 / 1150 CPU CPU Coolers for Intel® Sockets 1155 / 1156 / 1150 CPU
Device Active Heat Sink Active Heat Sink Active Heat Sink
L 92 mm (3.63 inch) 91 mm (3.57 inch) 91 mm (3.57 inch)
W 90 mm (3.54 inch) 89.5 mm (3.52 inch) 89.5 mm (3.52 inch)
H 30.7 mm (1.21 inch) 65.25 mm (2.57 inch) 65.25 mm (2.57 inch)
Heat sink Fin Style: Stamped Straight
Unlock Full Specs
to access all available technical data

Similar Products

Chip Cooler - AP4512HB-J90(S) - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Active Heat Sink
L 45 mm (1.77 inch)
W 45 mm (1.77 inch)
View Details
Socket R LGA 2011 CPU Cooler - RG4220 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 104 mm (4.09 inch)
W 70 mm (2.76 inch)
View Details
REGO CPU Cooler for AMD FP3 Processor in Industrial Computer Applications -  - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Sunflower Coolers for 45 Watts Intel® Ivy Bridge / Sandy Bridge Mobile Processors - RG1100-EAL-EF5174-26.5 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details