Rego Electronics Inc. Socket H LGA 1155, 1150, 1156 Coolers_RG3120 RG3120

Description
REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment needed to precisely measure the product's performance. REGO is here to provide customized thermal solutions according to your specifications. Product Series - 1U & 2U Coolers, TDP : 65 Watts to 150 Watts Features & Benefits - A full range of products, high quality, high reliability, lower noise level, long term supply, customization available Target Market - Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare
Request a Quote
Description
REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment needed to precisely measure the product's performance. REGO is here to provide customized thermal solutions according to your specifications. Product Series - 1U & 2U Coolers, TDP : 65 Watts to 150 Watts Features & Benefits - A full range of products, high quality, high reliability, lower noise level, long term supply, customization available Target Market - Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket H LGA 1155, 1150, 1156 Coolers_RG3120 - RG3120 - Rego Electronics Inc.
New Taipei, Taiwan
Socket H LGA 1155, 1150, 1156 Coolers_RG3120
RG3120
Socket H LGA 1155, 1150, 1156 Coolers_RG3120 RG3120
REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment needed to precisely measure the product's performance. REGO is here to provide customized thermal solutions according to your specifications. Product Series - 1U & 2U Coolers, TDP : 65 Watts to 150 Watts Features & Benefits - A full range of products, high quality, high reliability, lower noise level, long term supply, customization available Target Market - Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare

REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment needed to precisely measure the product's performance. REGO is here to provide customized thermal solutions according to your specifications.

Product Series -
1U & 2U Coolers, TDP : 65 Watts to 150 Watts
Features & Benefits -
A full range of products, high quality, high reliability, lower noise level, long term supply, customization available
Target Market -
Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare

Supplier's Site
Socket H LGA CPU Cooler - RG3120 - Rego Electronics Inc.
New Taipei, Taiwan
Socket H LGA CPU Cooler
RG3120
Socket H LGA CPU Cooler RG3120
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 87.6 x 81.0 x 27 mm Heat Sink : Skived C1100, 83 x 81 x 12 mm Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.30 ℃/W Weight : 380 g

We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications.

Outline Dimension : 87.6 x 81.0 x 27 mm
Heat Sink : Skived C1100, 83 x 81 x 12 mm
Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A)
Connector Type : 2510-4P
Thermal Resistance : 0.30 ℃/W
Weight : 380 g

Supplier's Site

Technical Specifications

  Rego Electronics Inc. Rego Electronics Inc.
Product Category CPU Coolers CPU Coolers
Product Number RG3120 RG3120
Product Name Socket H LGA 1155, 1150, 1156 Coolers_RG3120 Socket H LGA CPU Cooler
Device Active Heat Sink Active Heat Sink
L 88 mm (3.45 inch) 88 mm (3.45 inch)
W 81 mm (3.19 inch) 81 mm (3.19 inch)
H 27 mm (1.06 inch) 27 mm (1.06 inch)
Weight 380 g (13.41 oz) 380 g (13.41 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop CPU Socket LGA 775 Cooler - RG2110 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 82 mm (3.23 inch)
W 80 mm (3.15 inch)
View Details
Socket H LGA CPU Cooler - RG3220 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 91 mm (3.57 inch)
W 85 mm (3.35 inch)
View Details
Socket H LGA 1155, 1150, 1156 Coolers_RG3221 - RG3221 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 88 mm (3.48 inch)
W 88.5 mm (3.48 inch)
View Details
Socket 1366 CPU Cooler - RG6220-P - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
View Details