Keystone Electronics Corp. PBE Turret Terminal Board 15124

Description
Part Number: 15124 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15124 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Turret terminal board made of paper base electrical material (PBE), compliant with MIL-1-24768/20, Type XP natural, rated for a maximum operating temperature of 250°F (121°C), with 26 terminals on a 10.500-inch (266.7 mm) length and a width of 2.500 inches (63.5 mm), featuring brass terminals tin-plated to MIL-T-10727.

Datasheet Summary
Powered by GS/AI

Turret terminal board made of paper base electrical material (PBE), compliant with MIL-1-24768/20, Type XP natural, rated for a maximum operating temperature of 250°F (121°C), with 26 terminals on a 10.500-inch (266.7 mm) length and a width of 2.500 inches (63.5 mm), featuring brass terminals tin-plated to MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15124 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15124
PBE Turret Terminal Board 15124
Part Number: 15124 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15124

  • Length: 10.5
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 2.500 [63.5]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15124
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7696-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Turret Term Board - 15032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
GEE Turret Terminal Board - 15314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7696-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details