Interpower Terminal Block for 6 Wire Cable 82021030

Description
Terminal Block Part Number: 82021030 VDE Rated Current: 24A VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 300V Oper.Temp. Range: -35°ºC to 150°ºC Material: Polyamide 6.6 Color: Natural Flammability: UL 94 V-2 Contact Material: Zinc alloy,tin pltd Number of Cond.: 6 VDE Wire Size: 1.0 to 2.5mm° UR Wire Size: 22 to 12AWG Str. Screw Size : M3 Fixing Hole Dia.: 3.5mm Accessory: no REMARKS: Screws: Steel, yellow chromated. For flexible, rigid or solid conductors.
Request a Quote Datasheet
Description
Terminal Block Part Number: 82021030 VDE Rated Current: 24A VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 300V Oper.Temp. Range: -35°ºC to 150°ºC Material: Polyamide 6.6 Color: Natural Flammability: UL 94 V-2 Contact Material: Zinc alloy,tin pltd Number of Cond.: 6 VDE Wire Size: 1.0 to 2.5mm° UR Wire Size: 22 to 12AWG Str. Screw Size : M3 Fixing Hole Dia.: 3.5mm Accessory: no REMARKS: Screws: Steel, yellow chromated. For flexible, rigid or solid conductors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Oskaloosa, IA, United States
Terminal Block for 6 Wire Cable
82021030
Terminal Block for 6 Wire Cable 82021030
Terminal Block Part Number: 82021030 VDE Rated Current: 24A VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 300V Oper.Temp. Range: -35°ºC to 150°ºC Material: Polyamide 6.6 Color: Natural Flammability: UL 94 V-2 Contact Material: Zinc alloy,tin pltd Number of Cond.: 6 VDE Wire Size: 1.0 to 2.5mm° UR Wire Size: 22 to 12AWG Str. Screw Size : M3 Fixing Hole Dia.: 3.5mm Accessory: no REMARKS: Screws: Steel, yellow chromated. For flexible, rigid or solid conductors.

Terminal Block Part Number: 82021030

VDE Rated Current: 24A

VDE Voltage: 450V

UR Rated Current: 30A

UR Voltage: 300V

Oper.Temp. Range: -35°ºC to 150°ºC

Material: Polyamide 6.6

Color: Natural

Flammability: UL 94 V-2

Contact Material: Zinc alloy,tin pltd

Number of Cond.: 6

VDE Wire Size: 1.0 to 2.5mm°

UR Wire Size: 22 to 12AWG Str.

Screw Size : M3

Fixing Hole Dia.: 3.5mm

Accessory: no

REMARKS: Screws: Steel, yellow chromated. For flexible, rigid or solid conductors.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Terminal Blocks
Product Number 82021030
Product Name Terminal Block for 6 Wire Cable
Operating Temperature -35 to 150 C (-31 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details