BARTEC 8 x 4 to 20 mA in passive profibus-interface-8-x-4-to-20-ma-in-passive

Description
In the Ex e version, the MODEX 8 x 4 to 20 mA module with 8 analogue inputs enables 8 analogue active signals to be fed in. The input signal has 12-bit resolution and is transmitted with high interference resistance. The module is connected to the process control system via the PROFIBUS-DP. Coding rotary switches are available for addressing the module. Diagnostics data indicating the status of the outputs with respect to a disconnection or short-circuit can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.
Request a Quote
Description
In the Ex e version, the MODEX 8 x 4 to 20 mA module with 8 analogue inputs enables 8 analogue active signals to be fed in. The input signal has 12-bit resolution and is transmitted with high interference resistance. The module is connected to the process control system via the PROFIBUS-DP. Coding rotary switches are available for addressing the module. Diagnostics data indicating the status of the outputs with respect to a disconnection or short-circuit can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Bad Mergentheim, Germany
In the Ex e version, the MODEX 8 x 4 to 20 mA module with 8 analogue inputs enables 8 analogue active signals to be fed in. The input signal has 12-bit resolution and is transmitted with high interference resistance. The module is connected to the process control system via the PROFIBUS-DP. Coding rotary switches are available for addressing the module. Diagnostics data indicating the status of the outputs with respect to a disconnection or short-circuit can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.

In the Ex e version, the MODEX 8 x 4 to 20 mA module with 8 analogue inputs enables 8 analogue active signals to be fed in. The input signal has 12-bit resolution and is transmitted with high interference resistance. The module is connected to the process control system via the PROFIBUS-DP. Coding rotary switches are available for addressing the module. Diagnostics data indicating the status of the outputs with respect to a disconnection or short-circuit can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Terminal Blocks
Product Number profibus-interface-8-x-4-to-20-ma-in-passive
Product Name 8 x 4 to 20 mA in passive
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details