Keystone Electronics Corp. PBE Turret Terminal Board 15113

Description
Part Number: 15113 # of Terminals: 38 Length: 7.875 [200.0] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15113 # of Terminals: 38 Length: 7.875 [200.0] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PBE turret terminal board with 19 terminals, 7.875 in (200.0 mm) length, and 1.500 in (38.1 mm) width, constructed from paper base electrical material (MIL-M-24768/20, Type XP natural) rated to 250°F (121°C), with brass terminals tin-plated per MIL-T-10727.

Datasheet Summary
Powered by GS/AI

PBE turret terminal board with 19 terminals, 7.875 in (200.0 mm) length, and 1.500 in (38.1 mm) width, constructed from paper base electrical material (MIL-M-24768/20, Type XP natural) rated to 250°F (121°C), with brass terminals tin-plated per MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15113 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15113
PBE Turret Terminal Board 15113
Part Number: 15113 # of Terminals: 38 Length: 7.875 [200.0] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15113

  • # of Terminals: 38
  • Length: 7.875 [200.0]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15113
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7794-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
PBE Turret Terminal Board - 604-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 5
Body Material Phenolic, XP
View Details
Quick Fit Terminal Strip - 4058 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick-Fit
# of Contacts 6
View Details
Miniature Turret Term Board - 15228 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Glass Epoxy
View Details