BARTEC Line bushings with terminals line bushings with terminals

Description
A line bushing is a component for the electrical connection between a flameproof “d“ enclosure and an increased safety “e“ terminal box. The bushing consists of a threaded or non-threaded metal sleeve encapsulating one or more cores providing a flameproof barrier. The lengths of these leads vary according to their applications. The depth of engagement of the threaded sleeves and the joint length of the cylindrical sleeve in the wall of the “d“ enclosure must correspond to the EN 60079-0 and EN 60079-1 standards. After installation the bushing must be protected against rotation and accidental loosening. Recommendations are given under “Accessories“. Our standard bushings come with threaded sleeves from M10 to M48 or with cylindrical sleeves. They are equipped with cores with a 0.2 to 95 mm2 csa. and approved for nominal voltages between 250 V and 3 000 V. See also table “Electrical data“. For the connection of intrinsically safe circuits in the “d“ area with the terminal strip in the connection compartment we provide line bushings with blue cores for “i“ low power circuits.
Request a Quote
Description
A line bushing is a component for the electrical connection between a flameproof “d“ enclosure and an increased safety “e“ terminal box. The bushing consists of a threaded or non-threaded metal sleeve encapsulating one or more cores providing a flameproof barrier. The lengths of these leads vary according to their applications. The depth of engagement of the threaded sleeves and the joint length of the cylindrical sleeve in the wall of the “d“ enclosure must correspond to the EN 60079-0 and EN 60079-1 standards. After installation the bushing must be protected against rotation and accidental loosening. Recommendations are given under “Accessories“. Our standard bushings come with threaded sleeves from M10 to M48 or with cylindrical sleeves. They are equipped with cores with a 0.2 to 95 mm2 csa. and approved for nominal voltages between 250 V and 3 000 V. See also table “Electrical data“. For the connection of intrinsically safe circuits in the “d“ area with the terminal strip in the connection compartment we provide line bushings with blue cores for “i“ low power circuits.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Line bushings with terminals - line bushings with terminals - BARTEC
Bad Mergentheim, Germany
Line bushings with terminals
line bushings with terminals
Line bushings with terminals line bushings with terminals
A line bushing is a component for the electrical connection between a flameproof “d“ enclosure and an increased safety “e“ terminal box. The bushing consists of a threaded or non-threaded metal sleeve encapsulating one or more cores providing a flameproof barrier. The lengths of these leads vary according to their applications. The depth of engagement of the threaded sleeves and the joint length of the cylindrical sleeve in the wall of the “d“ enclosure must correspond to the EN 60079-0 and EN 60079-1 standards. After installation the bushing must be protected against rotation and accidental loosening. Recommendations are given under “Accessories“. Our standard bushings come with threaded sleeves from M10 to M48 or with cylindrical sleeves. They are equipped with cores with a 0.2 to 95 mm2 csa. and approved for nominal voltages between 250 V and 3 000 V. See also table “Electrical data“. For the connection of intrinsically safe circuits in the “d“ area with the terminal strip in the connection compartment we provide line bushings with blue cores for “i“ low power circuits.

A line bushing is a component for the electrical connection between a flameproof “d“ enclosure and an increased safety “e“ terminal box. The bushing consists of a threaded or non-threaded metal sleeve encapsulating one or more cores providing a flameproof barrier. The lengths of these leads vary according to their applications. The depth of engagement of the threaded sleeves and the joint length of the cylindrical sleeve in the wall of the “d“ enclosure must correspond to the EN 60079-0 and EN 60079-1 standards. After installation the bushing must be protected against rotation and accidental loosening. Recommendations are given under “Accessories“. Our standard bushings come with threaded sleeves from M10 to M48 or with cylindrical sleeves. They are equipped with cores with a 0.2 to 95 mm2 csa. and approved for nominal voltages between 250 V and 3 000 V. See also table “Electrical data“.
For the connection of intrinsically safe circuits in the “d“ area with the terminal strip in the connection compartment we provide line bushings with blue cores for “i“ low power circuits.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Terminal Blocks
Product Number line bushings with terminals
Product Name Line bushings with terminals
Operating Temperature -51 to 43 C (-60 to 110 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details