Festo Corporation Proximity Switch SMT-8M-24V

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, MAGNETO-RESISTIVE, FOR T-SLOT, 24 VDC, PNP, NO, 5-OE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, MAGNETO-RESISTIVE, FOR T-SLOT, 24 VDC, PNP, NO, 5-OE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 46382142 - Radwell International
Willingboro, NJ, United States
Proximity Switch
46382142
Proximity Switch 46382142
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, MAGNETO-RESISTIVE, FOR T-SLOT, 24 VDC, PNP, NO, 5-OE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, MAGNETO-RESISTIVE, FOR T-SLOT, 24 VDC, PNP, NO, 5-OE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 46382142
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Style Inductive Proximity Sensors - 9863-2700 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1600 inch (4.06 mm)
View Details