The KD-5100 is a differential high-precision measuring system designed for nanometer-level resolution in precision positioning applications. It features a compact package measuring 2 x 2.12 x 0.75 inches and includes two precisely matched sensors per channel. The system achieves long-term stability of 5x10^-6 inches/month and offers high sensitivity up to 10 V/mil (394 mV/μm). Power consumption is less than 2 W at ±15 Vdc typical. It supports cryogenic operation, is qualified for space flight environments with a mean time between failures exceeding 238,000 hours, and meets MIL-H-38534 standards. The electronics operate from -4°F to +140°F (-20°C to +60°C), while sensors operate from -62°F to +220°F (-52°C to +105°C), with cryogenic 20N sensors functional down to 4 K.
Differential resolution to a nanometer
>Two precisely matched sensors per channel give resolution to a nanometer.
>Superior thermal and long-term stability of 5x10-6
inches/month or better.
> Small package size: 2 x 2.12 x 0.75 inches thick.
>Cryogenic sensors available.
>High sensitivity: up to 10 V/mil (394 mV/µm).
>Low power consumption: less than 2W @ ±15 Vdc typical.
| Kaman Measuring & Memory LLC dba KMM Precision Measuring | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | KD-5100 |
| Product Name | Differential Measuring System |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Ring |
| Operation Distance | 0.0 to 0.0750 inch (0.0 to 1.9 mm) |