High temperature inductive proximity sensors with M50 housings provide sensing ranges of 20 mm or 25 mm, with supply voltages of 10-35 VDC and output currents up to 120 mA. Shielded versions operate at 200 Hz, unshielded at 50 Hz. Standard models function from -25 to 180 °C; external amplifier variants reach 250 °C. The sensors are IP67 protected, shock resistant to 5 g for 11 ms, and vibration resistant at 1 mm amplitude at 55 Hz. Sensing face material is LPC-Vectra, with reverse polarity and load resistor protection. Standard cables are 3×0.25 mm², 2 m long. Amplifier modules operate from -10 °C to 70 °C.
High Temperature Inductive Proximity Sensors
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded housing sizes including:
Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. Please see the data sheet on these sensors more features as well as complete technical information.
| Locon Sensor Systems, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | M50 |
| Product Name | High Temperature Inductive Proximity Sensors |
| Sensor Technology | Capacitive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.9843 inch (25 mm) |
| Switching Frequency | 0.2000 kHz |
| Operating Temperature | -13 to 482 F (-25 to 250 C) |