Victrex PLC PEEK Thin-film APTIV® 2000-050

Description
APTIV film 2000 Series APTIV 2000 Series are unfilled amorphous films available in thicknesses from 6 microns up to 300 microns. The 2000 Series films are typically selected for processing to semi-crystalline form using a thin gauge thermoforming process or when ductility and a level of optical clarity are required. APTIV® film is available in several grades to meet the requirements of the end use application. A broad range of thicknesses are available; from 6 to 750 microns. The standard width of our PEEK film is 610 mm, although some films can be provided in widths up to 1450 mm. Stock rolls of film can be further slit down to widths of as low as 45 mm. Matte/Gloss and Gloss/Gloss surface finishes of APTIV film are standard. Other surface finishes are available upon request.
Request a Quote
Description
APTIV film 2000 Series APTIV 2000 Series are unfilled amorphous films available in thicknesses from 6 microns up to 300 microns. The 2000 Series films are typically selected for processing to semi-crystalline form using a thin gauge thermoforming process or when ductility and a level of optical clarity are required. APTIV® film is available in several grades to meet the requirements of the end use application. A broad range of thicknesses are available; from 6 to 750 microns. The standard width of our PEEK film is 610 mm, although some films can be provided in widths up to 1450 mm. Stock rolls of film can be further slit down to widths of as low as 45 mm. Matte/Gloss and Gloss/Gloss surface finishes of APTIV film are standard. Other surface finishes are available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Thornton-Cleveleys, United Kingdom
PEEK Thin-film
APTIV® 2000-050
PEEK Thin-film APTIV® 2000-050
APTIV film 2000 Series APTIV 2000 Series are unfilled amorphous films available in thicknesses from 6 microns up to 300 microns. The 2000 Series films are typically selected for processing to semi-crystalline form using a thin gauge thermoforming process or when ductility and a level of optical clarity are required. APTIV® film is available in several grades to meet the requirements of the end use application. A broad range of thicknesses are available; from 6 to 750 microns. The standard width of our PEEK film is 610 mm, although some films can be provided in widths up to 1450 mm. Stock rolls of film can be further slit down to widths of as low as 45 mm. Matte/Gloss and Gloss/Gloss surface finishes of APTIV film are standard. Other surface finishes are available upon request.

APTIV film 2000 Series
APTIV 2000 Series are unfilled amorphous films available in thicknesses from 6 microns up to 300 microns. The 2000 Series films are typically selected for processing to semi-crystalline form using a thin gauge thermoforming process or when ductility and a level of optical clarity are required.

APTIV® film is available in several grades to meet the requirements of the end use application. A broad range of thicknesses are available; from 6 to 750 microns. The standard width of our PEEK film is 610 mm, although some films can be provided in widths up to 1450 mm. Stock rolls of film can be further slit down to widths of as low as 45 mm.

Matte/Gloss and Gloss/Gloss surface finishes of APTIV film are standard. Other surface finishes are available upon request.

Supplier's Site

Technical Specifications

  Victrex PLC
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number APTIV® 2000-050
Product Name PEEK Thin-film
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
Width / O.D. 1.45 inch (36.83 mm)
Material Type Electrical Insulation
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 1102-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
PEEK Thin-film - APTIV® 1102-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details