FinLink® fence slats are HDPE privacy slats designed for chain link fences, featuring a rigid tubular body with internal support legs and three non-serrated fins for a smooth finish and approximately 90% privacy. They are available in standard heights of 4, 5, 6, 7, and 8 feet, with slat lengths 3.5 inches shorter than the overall height. The slats are installed using a proprietary bottom locking channel and are rated for use from -40°F to 140°F, with a tensile strength of 3,200 psi. They are resistant to weather, salt water, UV degradation, and common chemicals. A 25-year pro-rata warranty covers breakage under normal conditions.
Pexco’s FinLink® Slat offers extra privacy with a unique configuration of three privacy fins.
FinLink® provides a quality looking installation and is used together with a proprietary bottom channel. This process ensures that all fence slats are even in the wire and will not slip to the ground.
Pexco is the leading manufacturer of FinLink® fence slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence.
| Pexco | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | FinLink |
| Product Name | Fence Privacy -Fence Slats |
| Form / Shape | Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape |
| Chemical System | Polyethylene; HDPE |
| Width / O.D. | 1.38 inch (34.92 mm) |
| Length | 48 to 96 inch (1219 to 2438 mm) |