RS Components, Ltd. Plastic Sheets 3257091

Description
RS PRO 3257091 Plastic Sheet
Request a Quote
Description
RS PRO 3257091 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 3257091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
3257091
Plastic Sheets 3257091
RS PRO 3257091 Plastic Sheet

RS PRO 3257091 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 3257091
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2970175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.7874 inch (20 mm)
View Details
Plastic Sheets - 2586641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.1575 inch (4 mm)
View Details
Rubber Sheets - 5063292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
Shielding Sheets - 7720316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Carbon silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details