The MEN-3406 is a managed access switch with four 10/100/1000BASE-T RJ45 ports and two 100/1000BASE-FX SFP uplink slots, designed for small community and broadband networks. It features a metal housing, DIN-rail mounting, and dimensions of 50 x 115.8 x 99.6 mm. The device operates on 12V DC power, consumes 6W, and supports operating temperatures from 0°C to 60°C with humidity levels of 10 to 95% RH non-condensing. It complies with IEEE 802.3, 802.1Q, 802.1P, 802.1D/W, 802.1X, 802.3ad, and 802.3az standards and meets CE, FCC Class A, and EN 55032 Class A certifications. The switch includes storm control, loop detection, QoS, VLAN tagging, SNMP, and email alerting for network management.
Volktek - MEN-3406 is a managed 4-port, 10/100/1000 RJ45 downlink, and 2-port FX/GbE SFP ports uplink, designed for broadband indoor office applications with basic needs in network infrastructure. To keep regular internet speeds this device uses the Quality of Service (QoS) protocol to balance the use of bandwidth. It meets the requirements of triple-play broadband services along with low latency streaming - TV, internet, and phone.
The management features allow safe, easy access and configuration of this device, using the web GUI and command line. It is designed to continue working during sudden power cuts with the help of an emergency battery parallel to the DC power jack input. To reduce the need for continuous maintenance, the fanless design of this switch avoids the accumulation of debris in the device, which also allows it to operate silently and hinder noise disturbances. Feeds power through Terminal Block and has a temperature operation of 0°C~60°C (32°F~140°F) allows for indoor network room in-rack or cabinet storage.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | MEN-3406 |
| Product Name | 1G Access Switches |
| Network Equipment | Switch |