OnLogic Inc. CL250 Ultra Small Fanless Industrial Edge Gateway CL250

Description
PALM-SIZED PERFORMANCE AT THE EDGE The CL250 is an ultra compact fanless computer powered by Intel’s Celeron J3455 processor. With up to 8 GB of dual channel memory, the CL250 is an efficient gateway solution that's powerful and versatile enough to replace multiple on-prem sensors and PLCs while handling a wide range of edge compute workloads. The CL250 also features Intel Platform Trust Technology (PTT), a firmware implementation of TPM that meets TPM 2.0 standards to keep your system secure. DESIGNED TO EXCEL, ANYWHERE The CL250 is engineered to be installed right where you need it. The system utilizes OnLogic Hardshell™ Fanless Technology to protect the system from dust, corrosives or other particulate. Its unique cast aluminum chassis efficiently dissipates heat while allowing space-saving mounting options including VESA, wall, and DIN rail. THE BUILT-IN CONNECTIVITY YOU NEED The CL250 may be small, but it still manages to offer impressive connectivity. Every side of the system is utilized for I/O, with two USB 3.2 Gen 1 ports, two 1GbE LAN ports, and two mini DisplayPorts. The bottom features one 9-pin RS-232 box header port and one USB 2.0 port. The top has four antenna holes for Wi-Fi via mPCIe. Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
PALM-SIZED PERFORMANCE AT THE EDGE The CL250 is an ultra compact fanless computer powered by Intel’s Celeron J3455 processor. With up to 8 GB of dual channel memory, the CL250 is an efficient gateway solution that's powerful and versatile enough to replace multiple on-prem sensors and PLCs while handling a wide range of edge compute workloads. The CL250 also features Intel Platform Trust Technology (PTT), a firmware implementation of TPM that meets TPM 2.0 standards to keep your system secure. DESIGNED TO EXCEL, ANYWHERE The CL250 is engineered to be installed right where you need it. The system utilizes OnLogic Hardshell™ Fanless Technology to protect the system from dust, corrosives or other particulate. Its unique cast aluminum chassis efficiently dissipates heat while allowing space-saving mounting options including VESA, wall, and DIN rail. THE BUILT-IN CONNECTIVITY YOU NEED The CL250 may be small, but it still manages to offer impressive connectivity. Every side of the system is utilized for I/O, with two USB 3.2 Gen 1 ports, two 1GbE LAN ports, and two mini DisplayPorts. The bottom features one 9-pin RS-232 box header port and one USB 2.0 port. The top has four antenna holes for Wi-Fi via mPCIe. Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
South Burlington, VT, United States
CL250 Ultra Small Fanless Industrial Edge Gateway
CL250
CL250 Ultra Small Fanless Industrial Edge Gateway CL250
PALM-SIZED PERFORMANCE AT THE EDGE The CL250 is an ultra compact fanless computer powered by Intel’s Celeron J3455 processor. With up to 8 GB of dual channel memory, the CL250 is an efficient gateway solution that's powerful and versatile enough to replace multiple on-prem sensors and PLCs while handling a wide range of edge compute workloads. The CL250 also features Intel Platform Trust Technology (PTT), a firmware implementation of TPM that meets TPM 2.0 standards to keep your system secure. DESIGNED TO EXCEL, ANYWHERE The CL250 is engineered to be installed right where you need it. The system utilizes OnLogic Hardshell™ Fanless Technology to protect the system from dust, corrosives or other particulate. Its unique cast aluminum chassis efficiently dissipates heat while allowing space-saving mounting options including VESA, wall, and DIN rail. THE BUILT-IN CONNECTIVITY YOU NEED The CL250 may be small, but it still manages to offer impressive connectivity. Every side of the system is utilized for I/O, with two USB 3.2 Gen 1 ports, two 1GbE LAN ports, and two mini DisplayPorts. The bottom features one 9-pin RS-232 box header port and one USB 2.0 port. The top has four antenna holes for Wi-Fi via mPCIe. Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

PALM-SIZED PERFORMANCE AT THE EDGE

The CL250 is an ultra compact fanless computer powered by Intel’s Celeron J3455 processor. With up to 8 GB of dual channel memory, the CL250 is an efficient gateway solution that's powerful and versatile enough to replace multiple on-prem sensors and PLCs while handling a wide range of edge compute workloads. The CL250 also features Intel Platform Trust Technology (PTT), a firmware implementation of TPM that meets TPM 2.0 standards to keep your system secure.

DESIGNED TO EXCEL, ANYWHERE

The CL250 is engineered to be installed right where you need it. The system utilizes OnLogic Hardshell™ Fanless Technology to protect the system from dust, corrosives or other particulate. Its unique cast aluminum chassis efficiently dissipates heat while allowing space-saving mounting options including VESA, wall, and DIN rail.

THE BUILT-IN CONNECTIVITY YOU NEED

The CL250 may be small, but it still manages to offer impressive connectivity. Every side of the system is utilized for I/O, with two USB 3.2 Gen 1 ports, two 1GbE LAN ports, and two mini DisplayPorts. The bottom features one 9-pin RS-232 box header port and one USB 2.0 port. The top has four antenna holes for Wi-Fi via mPCIe.

Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Network Equipment
Product Number CL250
Product Name CL250 Ultra Small Fanless Industrial Edge Gateway
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details