Radwell International Reed/Hall-Effect/Magnetic Switch RAD09575

Description
CYLINDER SENSOR, T-SLOT, DIRECT MOUNT, OPERATING VOLTAGE: 10-28VDC, MAX CURRENT: 80MA, PNP, NORMALLY OPEN, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDER SENSOR, T-SLOT, DIRECT MOUNT, OPERATING VOLTAGE: 10-28VDC, MAX CURRENT: 80MA, PNP, NORMALLY OPEN, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 204384024 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
204384024
Reed/Hall-Effect/Magnetic Switch 204384024
CYLINDER SENSOR, T-SLOT, DIRECT MOUNT, OPERATING VOLTAGE: 10-28VDC, MAX CURRENT: 80MA, PNP, NORMALLY OPEN, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

CYLINDER SENSOR, T-SLOT, DIRECT MOUNT, OPERATING VOLTAGE: 10-28VDC, MAX CURRENT: 80MA, PNP, NORMALLY OPEN, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 204384024
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensor, Hall Effect, Linear, Sot23W-3; Hall Effect Type Allegro Microsystems - 89T7954 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYKMR - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
Linearity 0.0250 ±% Full Scale
View Details