Allegro MicroSystems Inc. Sensor, Hall Effect, Linear, Sot23W-3; Hall Effect Type Allegro Microsystems A1325LLHLX-T

Description
SENSOR, HALL EFFECT, LINEAR, SOT23W-3; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
SENSOR, HALL EFFECT, LINEAR, SOT23W-3; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Hall Effect, Linear, Sot23W-3; Hall Effect Type Allegro Microsystems - 89T7954 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Linear, Sot23W-3; Hall Effect Type Allegro Microsystems
89T7954
Sensor, Hall Effect, Linear, Sot23W-3; Hall Effect Type Allegro Microsystems 89T7954
SENSOR, HALL EFFECT, LINEAR, SOT23W-3; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

SENSOR, HALL EFFECT, LINEAR, SOT23W-3; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, Hall Effect, Linear, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems - 45T2294 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Linear, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems
45T2294
Sensor, Hall Effect, Linear, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems 45T2294
SENSOR, HALL EFFECT, LINEAR, SOT23W-3, FULL REEL; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

SENSOR, HALL EFFECT, LINEAR, SOT23W-3, FULL REEL; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 89T7954
Product Name Sensor, Hall Effect, Linear, Sot23W-3; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - A1469LK-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT4 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details