The KD-1925 is a high-temperature displacement sensor designed for noncontacting measurement of conductive surface motion in extreme environments, including high pressure, radiation, and thermal extremes. It features a hermetically sealed, laser-welded Inconel 718 housing and operates from -320°F to +1000°F, with a 0.050 inch measuring range and output of 0-2 Vdc nominal (50 mV/mil). The sensor withstands pressures up to 5000 psi, maintains nonlinearity within ±1.5% FSO at calibrated temperature, and has a frequency response of 0-10 kHz (3 dB), extendable to 30 kHz on request. Its dual-coil design compensates for thermal drift, with zero and sensitivity shifts of 0.03%/°F FSO. The sensor uses a mineral-insulated Inconel 600 cable and mounts via 5/16-24 thread or flange. It requires KDM-8200 electronics for signal conditioning.
For high pressure, low temperature, and high temperature applications
> For applications requiring high accuracy, high reliability,
and structural integrity.
> Operating temperatures from -320°F to +1000°F
(+1200°F short term).
> Displacement systems withstand pressures up to
3500 or 5000 psi.
> Dual-coil sensor design effectively minimizes radiation effects.
> Hermetically sealed and laser welded.
> Unaffected by environmental contaminants.
| Kaman Measuring & Memory LLC dba KMM Precision Measuring | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | KD-1925 |
| Product Name | High Temperature Displacement Sensor |
| Sensor Technology | Inductive Linear Position Sensor/Switch |
| Body Shape | Cylindrical; Threaded Barrel |
| Measurement Range | 0.0 to 0.0500 inch (0.0 to 1.27 mm) |
| Sampling Frequency | 10 kHz |
| Operating Temperature | -320 to 1000 F (-196 to 538 C) |