3-way L-port ball valve in PVC-U with solvent cement sockets compliant with ASTM, designed for horizontal installation and compatible with type 546 valve ends and union nuts. Features a PTFE ball seat, 360° rotation capability, lockable lever, and integrated stainless steel mounting inserts. Operates at 10 bar maximum pressure with a kv-value of 480 l/min at Δp=1 bar for DN32 size, and weighs 0.938 kg with EPDM seals. Dimensions include H=95 mm, L=187 mm, z=126 mm, and z1=63 mm. Z-dimension and end connections match first-generation type 543 valves.
Horizontal/L-port With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543085 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |