Lee Co. (The) 125 High Pressure Check Valve

Description
This miniature, high pressure check valve is only 0.125 inches in diameter and 0.52 inches in length. Its robust design prevents backflow in high pressure systems up to 8000 psi. It is ideal for applications with flow rates up to 0.8 GPM. An integral safety screen is also available. Features Diameter: 0.125 inches Lohm Rate: 400 Lohms max Operating Pressures: Up to 8000 psi Leakage: 1 drop / hour at 8000 psi
Request a Quote Datasheet
Description
This miniature, high pressure check valve is only 0.125 inches in diameter and 0.52 inches in length. Its robust design prevents backflow in high pressure systems up to 8000 psi. It is ideal for applications with flow rates up to 0.8 GPM. An integral safety screen is also available. Features Diameter: 0.125 inches Lohm Rate: 400 Lohms max Operating Pressures: Up to 8000 psi Leakage: 1 drop / hour at 8000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125 High Pressure Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
125 High Pressure Check Valve
125 High Pressure Check Valve
This miniature, high pressure check valve is only 0.125 inches in diameter and 0.52 inches in length. Its robust design prevents backflow in high pressure systems up to 8000 psi. It is ideal for applications with flow rates up to 0.8 GPM. An integral safety screen is also available. Features Diameter: 0.125 inches Lohm Rate: 400 Lohms max Operating Pressures: Up to 8000 psi Leakage: 1 drop / hour at 8000 psi

This miniature, high pressure check valve is only 0.125 inches in diameter and 0.52 inches in length. Its robust design prevents backflow in high pressure systems up to 8000 psi. It is ideal for applications with flow rates up to 0.8 GPM. An integral safety screen is also available.

Features

  • Diameter: 0.125 inches
  • Lohm Rate: 400 Lohms max
  • Operating Pressures: Up to 8000 psi
  • Leakage: 1 drop / hour at 8000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 125 High Pressure Check Valve
Valve Type Check; High Pressure Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

558 Series Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
093 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.09 inch (2.36 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
250 Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
187 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details