Exsenco, LLC Direct Acting High-Speed Servo Valve SANTEST DA03S-1

Description
SANTEST DA03S model is a unique "High-Speed Servo Valve" for hydraulic and pneumatic applications. It employs "Dual Halbach Magnet array", which reinforces magnetic fields for driving differential voice coils in tandem. The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10).
Request a Quote
Description
SANTEST DA03S model is a unique "High-Speed Servo Valve" for hydraulic and pneumatic applications. It employs "Dual Halbach Magnet array", which reinforces magnetic fields for driving differential voice coils in tandem. The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST DA03S is an integrated amplifier type direct acting high-speed servo valve for hydraulic systems, using a Dual Halbach Magnet Array to drive a zero-lap spool. It offers rated flows of 10, 20, 40, 60, or 80 L/min at 7 MPa, with a step response of 1.5 msec for the 60 L/min model and a frequency response of 620 Hz (-3 dB) under forced oil cooling. Maximum operating pressure is 35 MPa, internal leakage is less than 1.7 L/min at 21 MPa, and contamination tolerance complies with NAS1638 Class 10. Ambient temperature range is -20 to 50°C, and it has IP65 protection. The valve includes integrated spool position and velocity feedback, supports Modbus RTU via RS-485, and operates with 24-48 VDC power.

Datasheet Summary
Powered by GS/AI

The SANTEST DA03S is an integrated amplifier type direct acting high-speed servo valve for hydraulic systems, using a Dual Halbach Magnet Array to drive a zero-lap spool. It offers rated flows of 10, 20, 40, 60, or 80 L/min at 7 MPa, with a step response of 1.5 msec for the 60 L/min model and a frequency response of 620 Hz (-3 dB) under forced oil cooling. Maximum operating pressure is 35 MPa, internal leakage is less than 1.7 L/min at 21 MPa, and contamination tolerance complies with NAS1638 Class 10. Ambient temperature range is -20 to 50°C, and it has IP65 protection. The valve includes integrated spool position and velocity feedback, supports Modbus RTU via RS-485, and operates with 24-48 VDC power.

Suppliers

Company
Product
Description
Supplier Links
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Corpus Christi, TX, USA
Direct Acting High-Speed Servo Valve
SANTEST DA03S-1
Direct Acting High-Speed Servo Valve SANTEST DA03S-1
SANTEST DA03S model is a unique "High-Speed Servo Valve" for hydraulic and pneumatic applications. It employs "Dual Halbach Magnet array", which reinforces magnetic fields for driving differential voice coils in tandem. The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10).

SANTEST DA03S model is a unique "High-Speed Servo Valve" for hydraulic and pneumatic applications. It employs "Dual Halbach Magnet array", which reinforces magnetic fields for driving differential voice coils in tandem. The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10).

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Industrial Valves
Product Number SANTEST DA03S-1
Product Name Direct Acting High-Speed Servo Valve
Valve Type Servo
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details