Radiall RF Switches R577462010

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R577462010 is a DPDT RF switch designed for applications requiring operation within a frequency range of 0 to 18 GHz and a 50 Ohm impedance. It features a latching actuator with a nominal current of 320 mA and operates at a voltage of 12V (with a range of 10.2 to 13V). The switch has a maximum insertion loss of 0.20 dB at DC to 3 GHz and 0.30 dB at 3 to 8 GHz, with isolation levels of 80 dB. Mechanical characteristics include SMA female connectors per MIL-C 39012, a lifespan of 2.5 million cycles, and a switching time of less than 15 ms. The device is splashproof and weighs less than 100 g. It operates in a temperature range from -40°C to +85°C and can be stored at temperatures between -55°C and +85°C. The terminals are designed for soldering with a maximum temperature of 250°C for 30 seconds. This product is suitable for engineers looking for a reliable RF switch with robust performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The R577462010 is a DPDT RF switch designed for applications requiring operation within a frequency range of 0 to 18 GHz and a 50 Ohm impedance. It features a latching actuator with a nominal current of 320 mA and operates at a voltage of 12V (with a range of 10.2 to 13V). The switch has a maximum insertion loss of 0.20 dB at DC to 3 GHz and 0.30 dB at 3 to 8 GHz, with isolation levels of 80 dB. Mechanical characteristics include SMA female connectors per MIL-C 39012, a lifespan of 2.5 million cycles, and a switching time of less than 15 ms. The device is splashproof and weighs less than 100 g. It operates in a temperature range from -40°C to +85°C and can be stored at temperatures between -55°C and +85°C. The terminals are designed for soldering with a maximum temperature of 250°C for 30 seconds. This product is suitable for engineers looking for a reliable RF switch with robust performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577462010-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577462010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577462010
RF Coaxial Switch R577462010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577462010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577462010
RF Switches R577462010
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577462010-ND R577462010 R577462010
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Specs
Package Type Ceramic QFN
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
2 suppliers
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details