Qorvo DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC CMD203C4

Description
Qorvo's CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet
Description
Qorvo's CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Greensboro, NC, United States
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC
CMD203C4
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC CMD203C4
Qorvo's CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Qorvo's CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Supplier's Site Datasheet
RF Switches - 2312-CMD203C4TR-ND - DigiKey
Thief River Falls, MN, United States
DC - 20 GHZ SP4T SWITCH

DC - 20 GHZ SP4T SWITCH

Buy Now Datasheet
RF Switches - 2312-CMD203C4DKR-ND - DigiKey
Thief River Falls, MN, United States
DC - 20 GHZ SP4T SWITCH

DC - 20 GHZ SP4T SWITCH

Buy Now Datasheet
RF Switches - 2312-CMD203C4CT-ND - DigiKey
Thief River Falls, MN, United States
DC - 20 GHZ SP4T SWITCH

DC - 20 GHZ SP4T SWITCH

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Switches RF Switches
Product Number CMD203C4 2312-CMD203C4TR-ND
Product Name DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC RF Switches
Package Type Ceramic QFN Surface Mount; 24-TFQFN Exposed Pad
Frequency Range ? to 20000 MHz 0.0 to 20000 MHz
Insertion Loss 2.4 dB 3.2 dB
Isolation 39 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-CMD204C3DKR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 20000 MHz
View Details
0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details