The NMSD3SH is a DC to 26.5 GHz, 2P3T coaxial switch designed for wireless, transmitter, laboratory test, and radar applications. It has a 50 Ω impedance, SMA female RF connectors, and a mechanical size of 38.7 × 53.2 × 13.2 mm excluding connectors. The switch supports latching or failsafe operation with selectable voltage options of 12 V, 24 V, or 28 V, and operates with a switching time of 15 ms maximum. It is rated for 2 million switching cycles, operates in a temperature range of -25 °C to +65 °C, and extends to -45 °C to +85 °C with an optional variant. Vibration tolerance is 20-2000 Hz at 10 GRMS during operation, with 30 G mechanical shock non-operating. Mounting is via two 3 mm or two 2 mm through-holes.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMSD3SH |
| Product Name | RF Coaxial Switches |
| Connector | SMA |