The SSU5504A is a mechanical RF switch with a DC to 50 GHz frequency range, containing four independent single-pole double-throw switches. It uses a 2.4 mm female RF connector and supports USB control via EasySSU software or NI-VISA. The switch has a VSWR of less than 1.9 above 26.5 GHz, insertion loss under 1.1 dB above 40 GHz, and isolation better than -50 dB above 40 GHz. Switching time is less than 10 ms, and it is rated for 2 million cycles. The unit measures 153 mm × 62.4 mm × 137.5 mm and weighs 890 g. It operates from -25°C to 65°C and withstands 500 g shock and 10 g vibration.
In order to meet the multi-port test requirements of microwave and millimeter wave systems, SIGLENT has introduced SSU5000A series mechanical switches with frequency range up to 50 GHz. The SSU5000A has compact design, excellent RF characteristics, low insertion loss, great impedance matching and extraordinary short switching time. It contains 1-4 independent single-pole double-throw mechanical switches with SMA or 2.4 mm connectors, or single-pole six-throw mechanical switches.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | RF Switches |
| Product Number | SSU5504A |
| Product Name | RF Switch Systems- Mechanical Switch |
| Connector | SMA (optional feature); 2.4mm Female |
| Control Interface | USB |
| Operating Temperature | -25 to 65 C (-13 to 149 F) |
| Frequency Range | 50000 MHz |
| Insertion Loss | 0.2000 to 0.6000 dB |