Radiall RF Switches R573502610

Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573502610-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573502610 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573502610
RF Coaxial Switch R573502610
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R573502610 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573502610
RF Switches R573502610
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R573502610-ND R573502610 R573502610
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
0.5–3.0 GHz SPST Switch, 50 Ω Terminated - SKY13347-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 8L
Frequency Range 500 to 3000 MHz
Isolation 30 to 45 dB
View Details
4 suppliers
Reflective SP4T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW4-272DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
4 suppliers