Mini-Circuits Absorptive SPDT, Solid State Switch, 10 MHz - 6 GHz, 50Ω U2C-1SP2T-63VH

Description
Mini-Circuits’ U2C-1SP2T-63VH is a high isolation, high power, absorptive SPDT switch with USB, I2C and SPI control. The fast switching, solid state switch operates from 10 MHz to 6000 MHz with 700 ns typical transition time. High linearity (+52 dBm typ IP3), and very high isolation (110 dB typical) allow the model to be used for a wide variety of RF applications. Full software support is provided for USB control, including our user-friendly GUI application for Windows and a full API and programming instructions for both Windows and Linux environments (32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc uits.com/softwaredow nload/solidstate.htm l at any time. Alternatively, the SPI and I2C interfaces provide options for controlling multiple switches at once via a simple serial interface (typically using a microcontroller), supporting up to 8 switches connected in parallel with I2C or up to 30 switches connected in series with SPI. The U2C-1SP2T-63VH is housed in a compact, rugged metal case (3.0” x 2.0” x 0.47”) with 3 SMA (F) connectors (COM, J1 and J2), a USB Mini-B and three 10-pin digital connector for control and power via USB, I2C and SPI.
Request a Quote Datasheet
Description
Mini-Circuits’ U2C-1SP2T-63VH is a high isolation, high power, absorptive SPDT switch with USB, I2C and SPI control. The fast switching, solid state switch operates from 10 MHz to 6000 MHz with 700 ns typical transition time. High linearity (+52 dBm typ IP3), and very high isolation (110 dB typical) allow the model to be used for a wide variety of RF applications. Full software support is provided for USB control, including our user-friendly GUI application for Windows and a full API and programming instructions for both Windows and Linux environments (32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc uits.com/softwaredow nload/solidstate.htm l at any time. Alternatively, the SPI and I2C interfaces provide options for controlling multiple switches at once via a simple serial interface (typically using a microcontroller), supporting up to 8 switches connected in parallel with I2C or up to 30 switches connected in series with SPI. The U2C-1SP2T-63VH is housed in a compact, rugged metal case (3.0” x 2.0” x 0.47”) with 3 SMA (F) connectors (COM, J1 and J2), a USB Mini-B and three 10-pin digital connector for control and power via USB, I2C and SPI.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Solid State Switch, 10 MHz - 6 GHz, 50Ω - U2C-1SP2T-63VH - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Solid State Switch, 10 MHz - 6 GHz, 50Ω
U2C-1SP2T-63VH
Absorptive SPDT, Solid State Switch, 10 MHz - 6 GHz, 50Ω U2C-1SP2T-63VH
Mini-Circuits’ U2C-1SP2T-63VH is a high isolation, high power, absorptive SPDT switch with USB, I2C and SPI control. The fast switching, solid state switch operates from 10 MHz to 6000 MHz with 700 ns typical transition time. High linearity (+52 dBm typ IP3), and very high isolation (110 dB typical) allow the model to be used for a wide variety of RF applications. Full software support is provided for USB control, including our user-friendly GUI application for Windows and a full API and programming instructions for both Windows and Linux environments (32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc uits.com/softwaredow nload/solidstate.htm l at any time. Alternatively, the SPI and I2C interfaces provide options for controlling multiple switches at once via a simple serial interface (typically using a microcontroller), supporting up to 8 switches connected in parallel with I2C or up to 30 switches connected in series with SPI. The U2C-1SP2T-63VH is housed in a compact, rugged metal case (3.0” x 2.0” x 0.47”) with 3 SMA (F) connectors (COM, J1 and J2), a USB Mini-B and three 10-pin digital connector for control and power via USB, I2C and SPI.

Mini-Circuits’ U2C-1SP2T-63VH is a high isolation, high power, absorptive SPDT switch with USB, I2C and SPI control. The fast switching, solid state switch operates from 10 MHz to 6000 MHz with 700 ns typical transition time. High linearity (+52 dBm typ IP3), and very high isolation (110 dB typical) allow the model to be used for a wide variety of RF applications. Full software support is provided for USB control, including our user-friendly GUI application for Windows and a full API and programming instructions for both Windows and Linux environments (32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicircuits.com/softwaredownload/solidstate.html at any time. Alternatively, the SPI and I2C interfaces provide options for controlling multiple switches at once via a simple serial interface (typically using a microcontroller), supporting up to 8 switches connected in parallel with I2C or up to 30 switches connected in series with SPI. The U2C-1SP2T-63VH is housed in a compact, rugged metal case (3.0” x 2.0” x 0.47”) with 3 SMA (F) connectors (COM, J1 and J2), a USB Mini-B and three 10-pin digital connector for control and power via USB, I2C and SPI.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number U2C-1SP2T-63VH
Product Name Absorptive SPDT, Solid State Switch, 10 MHz - 6 GHz, 50Ω
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 10 MHz
Insertion Loss 3.2 to 4.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP4T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW4-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
3 suppliers
Dual Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-2SP8T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASW-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
Mechanical Switch Assembly, 12 x SPDT, DC - 18 GHz, 3U, SMA - ZTM-12SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details