kTB Solutions RF Coaxial Switches NMSD2KH

Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NMSD2KH is a DPDT coaxial switch designed for RF applications up to 40 GHz, with 50 Ω impedance and SMA female connectors. It measures 32 × 32 × 48 mm and offers insertion loss of 0.35 dB up to 26.5 GHz and 0.70 dB from 26.5 to 40 GHz, with isolation of at least 60 dB and VSWR of 1.3 or 1.5 respectively. The switch operates with +12 V, +24 V, or +28 V power supplies, supports failsafe or latching actuation, and has a switching time of 15 ms max. It is rated for 2 million cycles and operates from -25°C to +65°C, with an extended range of -45°C to +85°C. Vibration tolerance is 10 GRMS from 20 to 2000 Hz, and mechanical shock is rated at 30 G. The device includes a D-Sub-15 interface and optional TTL control, indicators, and waterproof sealing.

Datasheet Summary
Powered by GS/AI

NMSD2KH is a DPDT coaxial switch designed for RF applications up to 40 GHz, with 50 Ω impedance and SMA female connectors. It measures 32 × 32 × 48 mm and offers insertion loss of 0.35 dB up to 26.5 GHz and 0.70 dB from 26.5 to 40 GHz, with isolation of at least 60 dB and VSWR of 1.3 or 1.5 respectively. The switch operates with +12 V, +24 V, or +28 V power supplies, supports failsafe or latching actuation, and has a switching time of 15 ms max. It is rated for 2 million cycles and operates from -25°C to +65°C, with an extended range of -45°C to +85°C. Vibration tolerance is 10 GRMS from 20 to 2000 Hz, and mechanical shock is rated at 30 G. The device includes a D-Sub-15 interface and optional TTL control, indicators, and waterproof sealing.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switches - NMSD2KH - kTB Solutions
San Jose, CA, United States
RF Coaxial Switches
NMSD2KH
RF Coaxial Switches NMSD2KH
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NMSD2KH
Product Name RF Coaxial Switches
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS22 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Coaxial Switches - NMS8STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
RF Coaxial Switches - NMS4F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Four Throw; SP4T
View Details
Waveguide Switches - NWSD-62 - kTB Solutions
Specs
Frequency Range 12400 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details