Qorvo RF Switches QPC6014TR7

Description
5-6000MHZ ABSORPTIVE SPST SWITCH
Request a Quote Datasheet
Description
5-6000MHZ ABSORPTIVE SPST SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2312-QPC6014TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
5-6000MHZ ABSORPTIVE SPST SWITCH

5-6000MHZ ABSORPTIVE SPST SWITCH

Buy Now Datasheet
RF Switches - 2312-QPC6014TR7CT-ND - DigiKey
Thief River Falls, MN, United States
5-6000MHZ ABSORPTIVE SPST SWITCH

5-6000MHZ ABSORPTIVE SPST SWITCH

Buy Now Datasheet
RF Switches - 2312-QPC6014TR7TR-ND - DigiKey
Thief River Falls, MN, United States
5-6000MHZ ABSORPTIVE SPST SWITCH

5-6000MHZ ABSORPTIVE SPST SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2312-QPC6014TR7DKR-ND
Product Name RF Switches
Package Type Surface Mount; 8-VFDFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.6 to 6.0 GHz 4xSPST Shunt MIPI Antenna Tuning Switch in a QFN Package - SKY19256-701LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 600 to 6000 MHz
Type Single Pole Single Throw; 4xSPST Shunt
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMS2STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details