Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 6
Other Cable Assembly Length : .305 M [1 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10612 (Single Optimized Shield Cable)
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 6
Other Cable Assembly Length : .305 M [1 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10612 (Single Optimized Shield Cable)
Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 6
Other Cable Assembly Length : .305 M [1 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10612 (Single Optimized Shield Cable)
Configuration Features
Coupler Options : Without Internal Terminator
Number of Stubs : 6
Other
Cable Assembly Length : .305 M [1 FT ]
Product Type Features
Coupler Type : Ultra-Lightweight In-Line Microcoupler
Data Bus Cable Type : 10612 (Single Optimized Shield Cable)