Directional coupler for RF and microwave systems operating from 0.5 to 2.5 GHz with 50 Ω impedance, 50 W power rating, and SMA-K female connectors. Measures 133 × 15 × 11 mm with an operating temperature range of -55 °C to +85 °C and a VSWR of 1.25. Includes a one-year standard warranty.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o55133150 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 500.00 to 2500.00 MHz |
| Power | 50.00 watts |
| Coupling | 10.00 to 30.00 dB |