KRYTAR, Inc. Directional Couplers 106026513 106026513

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106026513, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 106026513 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.40, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106026513, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 106026513 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.40, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 106026513 is a directional coupler for broadband signal monitoring and measurement from 6.0 to 26.5 GHz. It features 3.5 mm female connectors, nominal coupling of 13 ± 1.0 dB, frequency sensitivity of ± 1.0 dB, directivity greater than 13 dB, maximum VSWR of 1.4, insertion loss less than 1.2 dB, average power handling of 20 W, peak power handling of 3 kW, and operates from -54º C to +85º C. The unit weighs 1.1 ounces and has dimensions of 1.12 inches in length, 0.53 inches in width, and 0.64 inches in height.

Datasheet Summary
Powered by GS/AI

Model 106026513 is a directional coupler for broadband signal monitoring and measurement from 6.0 to 26.5 GHz. It features 3.5 mm female connectors, nominal coupling of 13 ± 1.0 dB, frequency sensitivity of ± 1.0 dB, directivity greater than 13 dB, maximum VSWR of 1.4, insertion loss less than 1.2 dB, average power handling of 20 W, peak power handling of 3 kW, and operates from -54º C to +85º C. The unit weighs 1.1 ounces and has dimensions of 1.12 inches in length, 0.53 inches in width, and 0.64 inches in height.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 106026513 - 106026513 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 106026513
106026513
Directional Couplers 106026513 106026513
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106026513, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 106026513 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.40, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 106026513, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 26.5 GHz in a single, compact and lightweight package.

In addition, Model 106026513 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.40, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 106026513
Product Name Directional Couplers 106026513
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 20.00 watts
Coupling 13.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 2616 - 2616 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 26500.00 MHz
Power 20.00 watts
View Details
Directional Couplers 264030K - 264030K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102012410-Q-1006 - 102012410-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details
Directional Couplers 152620 - 152620 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 26500.00 MHz
Power 20.00 watts
View Details