Radiall Attenuators R422006040

Description
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 150W Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 150W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R422006040-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 150W Module

RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 150W Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R422006040 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422006040
Attenuator - Fixed Coaxial R422006040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R422006040 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422006040
Attenuators R422006040
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 150W Module

RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 150W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R422006040-ND R422006040 R422006040
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D15045-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details