Qorvo Attenuators RFSA2033TR7

Description
50-6000MHZ VOLTAGE VARIABLE ATTE
Request a Quote Datasheet
Description
50-6000MHZ VOLTAGE VARIABLE ATTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-RFSA2033TR7TR-ND - DigiKey
Thief River Falls, MN, United States
50-6000MHZ VOLTAGE VARIABLE ATTE

50-6000MHZ VOLTAGE VARIABLE ATTE

Buy Now Datasheet
Attenuators - 2312-RFSA2033TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
50-6000MHZ VOLTAGE VARIABLE ATTE

50-6000MHZ VOLTAGE VARIABLE ATTE

Buy Now Datasheet
Attenuators - 2312-RFSA2033TR7CT-ND - DigiKey
Thief River Falls, MN, United States
50-6000MHZ VOLTAGE VARIABLE ATTE

50-6000MHZ VOLTAGE VARIABLE ATTE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-RFSA2033TR7TR-ND
Product Name Attenuators
Attenuation 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-RFSA3613TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Jitter Attenuators - SI5342C-D10797-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details