Marki Microwave LLC Passive GaAs MMIC DC - 40 GHz 6dB Attenuator ATN06-0040CH

Description
The ATN06-0040CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN06-0040CH provides a nominal 6dB attenuation over a DC-40GHz operating range. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF systems. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet
Description
The ATN06-0040CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN06-0040CH provides a nominal 6dB attenuation over a DC-40GHz operating range. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF systems. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC DC - 40 GHz 6dB Attenuator - ATN06-0040CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC DC - 40 GHz 6dB Attenuator
ATN06-0040CH
Passive GaAs MMIC DC - 40 GHz 6dB Attenuator ATN06-0040CH
The ATN06-0040CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN06-0040CH provides a nominal 6dB attenuation over a DC-40GHz operating range. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF systems. A 50-ohm match is maintained over the entire operating frequency range.

The ATN06-0040CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN06-0040CH provides a nominal 6dB attenuation over a DC-40GHz operating range. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF systems. A 50-ohm match is maintained over the entire operating frequency range.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Attenuators
Product Number ATN06-0040CH
Product Name Passive GaAs MMIC DC - 40 GHz 6dB Attenuator
Frequency 0.0 to 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

ATN05-0067CH, Passive GaAs MMIC Attenuator Family - ATN05-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
ATN03-0050CSP1, Chip Scale Package MMIC 50 GHz 3dB Attenuator - ATN03-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Passive GaAs MMIC Attenuator Family - ATN15-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
ATN01-0067CH, Passive GaAs MMIC Attenuator Family - ATN01-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details