RS Components, Ltd. RF Attenuators 2823273

Description
BNC 50O 10dB Attenuator ,BNC male to fem
Request a Quote
Description
BNC 50O 10dB Attenuator ,BNC male to fem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2823273 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2823273
RF Attenuators 2823273
BNC 50O 10dB Attenuator ,BNC male to fem

BNC 50O 10dB Attenuator ,BNC male to fem

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2823273
Product Name RF Attenuators
Frequency 1 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
RF Attenuators - 2823274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors BNC; BNC
View Details
RF Attenuators - 2240532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
RF Attenuators - 2823254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 8 GHz
View Details