Mini-Circuits Attenuators YAT-8A+

Description
RF Attenuators 8dB 0Hz ~ 18GHz 50 Ohms 1.2W 6-VDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 18GHz 50 Ohms 1.2W 6-VDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-YAT-8A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 18GHz 50 Ohms 1.2W 6-VDFN Exposed Pad

RF Attenuators 8dB 0Hz ~ 18GHz 50 Ohms 1.2W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-8A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 18GHz 50 Ohms 1.2W 6-VDFN Exposed Pad

RF Attenuators 8dB 0Hz ~ 18GHz 50 Ohms 1.2W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-8A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 18GHz 50 Ohms 1.2W 6-VDFN Exposed Pad

RF Attenuators 8dB 0Hz ~ 18GHz 50 Ohms 1.2W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - YAT-8A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
YAT-8A+
Attenuators YAT-8A+
RF Attenuators 8dB 0 Hz ~ 18 GHz 50 Ohms 1.2W 6-VDFN Exposed Pad

RF Attenuators 8dB 0 Hz ~ 18 GHz 50 Ohms 1.2W 6-VDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-YAT-8A+CT-ND YAT-8A+
Product Name Attenuators Attenuators
Attenuation 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-BW-S3W2+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details